Juno Lighting Group Pendant Light Fixture P45MLS3-STN-AMB

Description
AMBER GLASS SHADE MATERIAL SATIN NICKEL FINISH 4 INCH 10 1/4 INCH 72 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 13 W WATTAGE YES LAMP INCLUDED COMPACT FLUORESCENT LAMP TYPE GU24 TWIST AND LOCK LAMP BASE TYPE ALFA[T], JUNO[R] BRAND STYLE TALL DOME LAMP VOLTAGE 120 V WITH MONOLINE ADAPTER P45 MODEL
Datasheet
Description
AMBER GLASS SHADE MATERIAL SATIN NICKEL FINISH 4 INCH 10 1/4 INCH 72 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 13 W WATTAGE YES LAMP INCLUDED COMPACT FLUORESCENT LAMP TYPE GU24 TWIST AND LOCK LAMP BASE TYPE ALFA[T], JUNO[R] BRAND STYLE TALL DOME LAMP VOLTAGE 120 V WITH MONOLINE ADAPTER P45 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - P45MLS3-STN-AMB - Juno Lighting Group
Des Plaines, IL, USA
Pendant Light Fixture
P45MLS3-STN-AMB
Pendant Light Fixture P45MLS3-STN-AMB
AMBER GLASS SHADE MATERIAL SATIN NICKEL FINISH 4 INCH 10 1/4 INCH 72 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 13 W WATTAGE YES LAMP INCLUDED COMPACT FLUORESCENT LAMP TYPE GU24 TWIST AND LOCK LAMP BASE TYPE ALFA[T], JUNO[R] BRAND STYLE TALL DOME LAMP VOLTAGE 120 V WITH MONOLINE ADAPTER P45 MODEL
  • AMBER GLASS SHADE MATERIAL
  • SATIN NICKEL FINISH
  • 4 INCH
  • 10 1/4 INCH
  • 72 INCH WIRE LENGTH
  • UL 1598, CSA C22.2, ETL APPROVAL
  • 1 LAMP(S)
  • 13 W WATTAGE
  • YES LAMP INCLUDED
  • COMPACT FLUORESCENT LAMP TYPE
  • GU24 TWIST AND LOCK LAMP BASE TYPE
  • ALFA[T], JUNO[R] BRAND
  • STYLE TALL DOME
  • LAMP VOLTAGE 120 V
  • WITH MONOLINE ADAPTER
  • P45 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number P45MLS3-STN-AMB
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Low Bay & High Bay Lighting - 2856558 - RS Components, Ltd.
Specs
Lamp Type LED
View Details