Juno Lighting Group Incandescent/Fluorescent/Hid Recessed Trim P400A-P20-CS-MAX35

Description
ANGLE CUT CONE TYPE 4 3/16 INCH DIA X 7 3/8 INCH H SIZE SATIN CLEAR ALZAK[R] CONE FINISH INDY[T] P4A-P20 SERIES INCANDESCENT INTERNALLY ADJUSTABLE LOW GLARE ACCENT AND TASK LIGHTING USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR16 40 TO 75 W, PAR20 50 TO 75 W INCANDESCENT LAMP TYPE INDY[T], JUNO[R] BRAND WITH MAXIMUM WATTAGE LABEL 35 W P400A-P20 MODEL
Datasheet
Description
ANGLE CUT CONE TYPE 4 3/16 INCH DIA X 7 3/8 INCH H SIZE SATIN CLEAR ALZAK[R] CONE FINISH INDY[T] P4A-P20 SERIES INCANDESCENT INTERNALLY ADJUSTABLE LOW GLARE ACCENT AND TASK LIGHTING USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR16 40 TO 75 W, PAR20 50 TO 75 W INCANDESCENT LAMP TYPE INDY[T], JUNO[R] BRAND WITH MAXIMUM WATTAGE LABEL 35 W P400A-P20 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/Hid Recessed Trim - P400A-P20-CS-MAX35 - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/Hid Recessed Trim
P400A-P20-CS-MAX35
Incandescent/Fluorescent/Hid Recessed Trim P400A-P20-CS-MAX35
ANGLE CUT CONE TYPE 4 3/16 INCH DIA X 7 3/8 INCH H SIZE SATIN CLEAR ALZAK[R] CONE FINISH INDY[T] P4A-P20 SERIES INCANDESCENT INTERNALLY ADJUSTABLE LOW GLARE ACCENT AND TASK LIGHTING USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR16 40 TO 75 W, PAR20 50 TO 75 W INCANDESCENT LAMP TYPE INDY[T], JUNO[R] BRAND WITH MAXIMUM WATTAGE LABEL 35 W P400A-P20 MODEL
  • ANGLE CUT CONE TYPE
  • 4 3/16 INCH DIA X 7 3/8 INCH H SIZE
  • SATIN CLEAR ALZAK[R] CONE FINISH
  • INDY[T] P4A-P20 SERIES INCANDESCENT INTERNALLY ADJUSTABLE LOW GLARE ACCENT AND TASK LIGHTING USED ON
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • 4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR16 40 TO 75 W, PAR20 50 TO 75 W INCANDESCENT LAMP TYPE
  • INDY[T], JUNO[R] BRAND
  • WITH MAXIMUM WATTAGE LABEL 35 W
  • P400A-P20 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number P400A-P20-CS-MAX35
Product Name Incandescent/Fluorescent/Hid Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details