CHOCOLATE DRIZZLE GLASS SHADE MATERIAL
VINTAGE BRONZE FINISH
4 1/2 INCH
7 1/2 INCH
78 INCH WIRE LENGTH
UL 2108, CSA C22.2, ETL APPROVAL
1 LAMP(S)
5 W WATTAGE
YES LAMP INCLUDED
LED LAMP TYPE
ALFA[T], JUNO[R] BRAND
STYLE DOLCE
LAMP VOLTAGE 12 V
WITH 3X PENDANTS ON 12 INCH DIAMETER TRIPLE LARGE DISC MONOPOINT ADAPTER, 20 W DIMMABLE ELECTRONIC TRANSFORMER
COLOR TEMPERATURE 3000 DEG K
P38 MODEL
Juno Lighting Group
Done
Datasheet
Description
CHOCOLATE DRIZZLE GLASS SHADE MATERIAL
VINTAGE BRONZE FINISH
4 1/2 INCH
7 1/2 INCH
78 INCH WIRE LENGTH
UL 2108, CSA C22.2, ETL APPROVAL
1 LAMP(S)
5 W WATTAGE
YES LAMP INCLUDED
LED LAMP TYPE
ALFA[T], JUNO[R] BRAND
STYLE DOLCE
LAMP VOLTAGE 12 V
WITH 3X PENDANTS ON 12 INCH DIAMETER TRIPLE LARGE DISC MONOPOINT ADAPTER, 20 W DIMMABLE ELECTRONIC TRANSFORMER
COLOR TEMPERATURE 3000 DEG K
P38 MODEL
CHOCOLATE DRIZZLE GLASS SHADE MATERIAL
VINTAGE BRONZE FINISH
4 1/2 INCH
7 1/2 INCH
78 INCH WIRE LENGTH
UL 2108, CSA C22.2, ETL APPROVAL
1 LAMP(S)
5 W WATTAGE
YES LAMP INCLUDED
LED LAMP TYPE
ALFA[T], JUNO[R] BRAND
STYLE DOLCE
LAMP VOLTAGE 12 V
WITH 3X PENDANTS ON 12 INCH DIAMETER TRIPLE LARGE DISC MONOPOINT ADAPTER, 20 W DIMMABLE ELECTRONIC TRANSFORMER
COLOR TEMPERATURE 3000 DEG K
P38 MODEL
CHOCOLATE DRIZZLE GLASS SHADE MATERIAL
VINTAGE BRONZE FINISH
4 1/2 INCH
7 1/2 INCH
78 INCH WIRE LENGTH
UL 2108, CSA C22.2, ETL APPROVAL
1 LAMP(S)
5 W WATTAGE
YES LAMP INCLUDED
LED LAMP TYPE
ALFA[T], JUNO[R] BRAND
STYLE DOLCE
LAMP VOLTAGE 12 V
WITH 3X PENDANTS ON 12 INCH DIAMETER TRIPLE LARGE DISC MONOPOINT ADAPTER, 20 W DIMMABLE ELECTRONIC TRANSFORMER