Juno Lighting Group Lighting Fixture OR70PSE12S16PLS

Description
16 1/8 INCH DIA X 15 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL CEILING MOUNTING PULSE START, ELECTRONIC BALLAST TYPE LUMINAIRE METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE 120 V INPUT VOLTAGE DIE CAST ALUMINUM HOUSING MATERIAL ALUMINUM REFLECTOR TYPE ALUMINUM REFLECTOR TYPE ED17 MEDIUM BASE LAMP BASE DAMP LOCATION AREA CLASSIFICATION ECONOBAY[T], JUNO[R] BRAND WITH SOCKET FOR PROTECTED LAMP OR MODEL
Datasheet
Description
16 1/8 INCH DIA X 15 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL CEILING MOUNTING PULSE START, ELECTRONIC BALLAST TYPE LUMINAIRE METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE 120 V INPUT VOLTAGE DIE CAST ALUMINUM HOUSING MATERIAL ALUMINUM REFLECTOR TYPE ALUMINUM REFLECTOR TYPE ED17 MEDIUM BASE LAMP BASE DAMP LOCATION AREA CLASSIFICATION ECONOBAY[T], JUNO[R] BRAND WITH SOCKET FOR PROTECTED LAMP OR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - OR70PSE12S16PLS - Juno Lighting Group
Des Plaines, IL, USA
Lighting Fixture
OR70PSE12S16PLS
Lighting Fixture OR70PSE12S16PLS
16 1/8 INCH DIA X 15 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL CEILING MOUNTING PULSE START, ELECTRONIC BALLAST TYPE LUMINAIRE METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE 120 V INPUT VOLTAGE DIE CAST ALUMINUM HOUSING MATERIAL ALUMINUM REFLECTOR TYPE ALUMINUM REFLECTOR TYPE ED17 MEDIUM BASE LAMP BASE DAMP LOCATION AREA CLASSIFICATION ECONOBAY[T], JUNO[R] BRAND WITH SOCKET FOR PROTECTED LAMP OR MODEL
  • 16 1/8 INCH DIA X 15 INCH H SIZE
  • WHITE POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • CEILING MOUNTING
  • PULSE START, ELECTRONIC BALLAST TYPE
  • LUMINAIRE
  • METAL HALIDE LAMP TYPE
  • 70 W LAMP WATTAGE
  • 120 V INPUT VOLTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • ALUMINUM REFLECTOR TYPE
  • ALUMINUM REFLECTOR TYPE
  • ED17 MEDIUM BASE LAMP BASE
  • DAMP LOCATION AREA CLASSIFICATION
  • ECONOBAY[T], JUNO[R] BRAND
  • WITH SOCKET FOR PROTECTED LAMP
  • OR MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number OR70PSE12S16PLS
Product Name Lighting Fixture
Fixture Type Ceiling Fixtures
Lamp Type Metal Halide
Lamp Base ED17 MEDIUM BASE
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details