Juno Lighting Group Lighting Fixture OR70PSE12S16CEPLS

Description
16 1/8 INCH DIA X 15 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL SURFACE MOUNTING PULSE START, ELECTRONIC BALLAST TYPE LUMINAIRE METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE 120 V INPUT VOLTAGE DIE CAST ALUMINUM HOUSING MATERIAL ALUMINUM REFLECTOR TYPE ALUMINUM REFLECTOR TYPE ED17 MEDIUM BASE LAMP BASE DAMP LOCATION AREA CLASSIFICATION ECONOBAY[T], JUNO[R] BRAND WITH SOCKET FOR PROTECTED LAMP OR MODEL
Datasheet
Description
16 1/8 INCH DIA X 15 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL SURFACE MOUNTING PULSE START, ELECTRONIC BALLAST TYPE LUMINAIRE METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE 120 V INPUT VOLTAGE DIE CAST ALUMINUM HOUSING MATERIAL ALUMINUM REFLECTOR TYPE ALUMINUM REFLECTOR TYPE ED17 MEDIUM BASE LAMP BASE DAMP LOCATION AREA CLASSIFICATION ECONOBAY[T], JUNO[R] BRAND WITH SOCKET FOR PROTECTED LAMP OR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - OR70PSE12S16CEPLS - Juno Lighting Group
Des Plaines, IL, USA
Lighting Fixture
OR70PSE12S16CEPLS
Lighting Fixture OR70PSE12S16CEPLS
16 1/8 INCH DIA X 15 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL SURFACE MOUNTING PULSE START, ELECTRONIC BALLAST TYPE LUMINAIRE METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE 120 V INPUT VOLTAGE DIE CAST ALUMINUM HOUSING MATERIAL ALUMINUM REFLECTOR TYPE ALUMINUM REFLECTOR TYPE ED17 MEDIUM BASE LAMP BASE DAMP LOCATION AREA CLASSIFICATION ECONOBAY[T], JUNO[R] BRAND WITH SOCKET FOR PROTECTED LAMP OR MODEL
  • 16 1/8 INCH DIA X 15 INCH H SIZE
  • WHITE POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • SURFACE MOUNTING
  • PULSE START, ELECTRONIC BALLAST TYPE
  • LUMINAIRE
  • METAL HALIDE LAMP TYPE
  • 70 W LAMP WATTAGE
  • 120 V INPUT VOLTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • ALUMINUM REFLECTOR TYPE
  • ALUMINUM REFLECTOR TYPE
  • ED17 MEDIUM BASE LAMP BASE
  • DAMP LOCATION AREA CLASSIFICATION
  • ECONOBAY[T], JUNO[R] BRAND
  • WITH SOCKET FOR PROTECTED LAMP
  • OR MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number OR70PSE12S16CEPLS
Product Name Lighting Fixture
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details