Juno Lighting Group Lighting Fixture OR70PSE12A12PLSCL

Description
12 7/16 INCH DIA X 11 3/4 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL CEILING MOUNTING PULSE START, ELECTRONIC, HPF BALLAST TYPE YES LAMP INCLUDED LUMINAIRE METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE 120 V INPUT VOLTAGE DIE CAST ALUMINUM HOUSING MATERIAL ENCLOSED CLEAR ACRYLIC REFLECTOR TYPE ENCLOSED CLEAR ACRYLIC REFLECTOR TYPE ED17 MEDIUM BASE LAMP BASE DAMP LOCATION AREA CLASSIFICATION ACCULUME[T], JUNO[R] BRAND WITH DOME LENS, COATED HID LAMP, SOCKET FOR PROTECTED LAMP OR MODEL
Datasheet
Description
12 7/16 INCH DIA X 11 3/4 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL CEILING MOUNTING PULSE START, ELECTRONIC, HPF BALLAST TYPE YES LAMP INCLUDED LUMINAIRE METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE 120 V INPUT VOLTAGE DIE CAST ALUMINUM HOUSING MATERIAL ENCLOSED CLEAR ACRYLIC REFLECTOR TYPE ENCLOSED CLEAR ACRYLIC REFLECTOR TYPE ED17 MEDIUM BASE LAMP BASE DAMP LOCATION AREA CLASSIFICATION ACCULUME[T], JUNO[R] BRAND WITH DOME LENS, COATED HID LAMP, SOCKET FOR PROTECTED LAMP OR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - OR70PSE12A12PLSCL - Juno Lighting Group
Des Plaines, IL, USA
Lighting Fixture
OR70PSE12A12PLSCL
Lighting Fixture OR70PSE12A12PLSCL
12 7/16 INCH DIA X 11 3/4 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL CEILING MOUNTING PULSE START, ELECTRONIC, HPF BALLAST TYPE YES LAMP INCLUDED LUMINAIRE METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE 120 V INPUT VOLTAGE DIE CAST ALUMINUM HOUSING MATERIAL ENCLOSED CLEAR ACRYLIC REFLECTOR TYPE ENCLOSED CLEAR ACRYLIC REFLECTOR TYPE ED17 MEDIUM BASE LAMP BASE DAMP LOCATION AREA CLASSIFICATION ACCULUME[T], JUNO[R] BRAND WITH DOME LENS, COATED HID LAMP, SOCKET FOR PROTECTED LAMP OR MODEL
  • 12 7/16 INCH DIA X 11 3/4 INCH H SIZE
  • WHITE POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • CEILING MOUNTING
  • PULSE START, ELECTRONIC, HPF BALLAST TYPE
  • YES LAMP INCLUDED
  • LUMINAIRE
  • METAL HALIDE LAMP TYPE
  • 70 W LAMP WATTAGE
  • 120 V INPUT VOLTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • ENCLOSED CLEAR ACRYLIC REFLECTOR TYPE
  • ENCLOSED CLEAR ACRYLIC REFLECTOR TYPE
  • ED17 MEDIUM BASE LAMP BASE
  • DAMP LOCATION AREA CLASSIFICATION
  • ACCULUME[T], JUNO[R] BRAND
  • WITH DOME LENS, COATED HID LAMP, SOCKET FOR PROTECTED LAMP
  • OR MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number OR70PSE12A12PLSCL
Product Name Lighting Fixture
Fixture Type Ceiling Fixtures
Lamp Type Metal Halide
Lamp Base ED17 MEDIUM BASE
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details