Juno Lighting Group Lighting Fixture OR42CFUNO12W

Description
12 INCH DIA X 13 1/2 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL CEILING MOUNTING ELECTRONIC, HPF BALLAST TYPE LUMINAIRE 4 PIN COMPACT FLUORESCENT LAMP TYPE 42 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE DIE CAST ALUMINUM HOUSING MATERIAL ENCLOSED OPAQUE WHITE ACRYLIC REFLECTOR TYPE ENCLOSED OPAQUE WHITE ACRYLIC REFLECTOR TYPE GX24Q LAMP BASE DAMP LOCATION AREA CLASSIFICATION ORION[T], JUNO[R] BRAND WITH DOME LENS OR MODEL
Datasheet
Description
12 INCH DIA X 13 1/2 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL CEILING MOUNTING ELECTRONIC, HPF BALLAST TYPE LUMINAIRE 4 PIN COMPACT FLUORESCENT LAMP TYPE 42 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE DIE CAST ALUMINUM HOUSING MATERIAL ENCLOSED OPAQUE WHITE ACRYLIC REFLECTOR TYPE ENCLOSED OPAQUE WHITE ACRYLIC REFLECTOR TYPE GX24Q LAMP BASE DAMP LOCATION AREA CLASSIFICATION ORION[T], JUNO[R] BRAND WITH DOME LENS OR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - OR42CFUNO12W - Juno Lighting Group
Des Plaines, IL, USA
Lighting Fixture
OR42CFUNO12W
Lighting Fixture OR42CFUNO12W
12 INCH DIA X 13 1/2 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL CEILING MOUNTING ELECTRONIC, HPF BALLAST TYPE LUMINAIRE 4 PIN COMPACT FLUORESCENT LAMP TYPE 42 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE DIE CAST ALUMINUM HOUSING MATERIAL ENCLOSED OPAQUE WHITE ACRYLIC REFLECTOR TYPE ENCLOSED OPAQUE WHITE ACRYLIC REFLECTOR TYPE GX24Q LAMP BASE DAMP LOCATION AREA CLASSIFICATION ORION[T], JUNO[R] BRAND WITH DOME LENS OR MODEL
  • 12 INCH DIA X 13 1/2 INCH H SIZE
  • WHITE POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • CEILING MOUNTING
  • ELECTRONIC, HPF BALLAST TYPE
  • LUMINAIRE
  • 4 PIN COMPACT FLUORESCENT LAMP TYPE
  • 42 W LAMP WATTAGE
  • 120 TO 277 V INPUT VOLTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • ENCLOSED OPAQUE WHITE ACRYLIC REFLECTOR TYPE
  • ENCLOSED OPAQUE WHITE ACRYLIC REFLECTOR TYPE
  • GX24Q LAMP BASE
  • DAMP LOCATION AREA CLASSIFICATION
  • ORION[T], JUNO[R] BRAND
  • WITH DOME LENS
  • OR MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number OR42CFUNO12W
Product Name Lighting Fixture
Fixture Type Ceiling Fixtures
Lamp Type Fluorescent
Lamp Base GX24Q
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details