Juno Lighting Group Lighting Fixture OR150PSE12G10PLSCL

Description
10 1/2 INCH DIA X 10 1/4 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL CEILING MOUNTING PULSE START, ELECTRONIC BALLAST TYPE YES LAMP INCLUDED LUMINAIRE METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE 120 V INPUT VOLTAGE DIE CAST ALUMINUM HOUSING MATERIAL BOROSILICATE GLASS REFLECTOR TYPE BOROSILICATE GLASS REFLECTOR TYPE ED17 MEDIUM BASE LAMP BASE DAMP LOCATION AREA CLASSIFICATION ACCUGLASS[T], JUNO[R] BRAND WITH COATED HID LAMP, SOCKET FOR PROTECTED LAMP OR MODEL
Datasheet
Description
10 1/2 INCH DIA X 10 1/4 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL CEILING MOUNTING PULSE START, ELECTRONIC BALLAST TYPE YES LAMP INCLUDED LUMINAIRE METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE 120 V INPUT VOLTAGE DIE CAST ALUMINUM HOUSING MATERIAL BOROSILICATE GLASS REFLECTOR TYPE BOROSILICATE GLASS REFLECTOR TYPE ED17 MEDIUM BASE LAMP BASE DAMP LOCATION AREA CLASSIFICATION ACCUGLASS[T], JUNO[R] BRAND WITH COATED HID LAMP, SOCKET FOR PROTECTED LAMP OR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - OR150PSE12G10PLSCL - Juno Lighting Group
Des Plaines, IL, USA
Lighting Fixture
OR150PSE12G10PLSCL
Lighting Fixture OR150PSE12G10PLSCL
10 1/2 INCH DIA X 10 1/4 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL CEILING MOUNTING PULSE START, ELECTRONIC BALLAST TYPE YES LAMP INCLUDED LUMINAIRE METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE 120 V INPUT VOLTAGE DIE CAST ALUMINUM HOUSING MATERIAL BOROSILICATE GLASS REFLECTOR TYPE BOROSILICATE GLASS REFLECTOR TYPE ED17 MEDIUM BASE LAMP BASE DAMP LOCATION AREA CLASSIFICATION ACCUGLASS[T], JUNO[R] BRAND WITH COATED HID LAMP, SOCKET FOR PROTECTED LAMP OR MODEL
  • 10 1/2 INCH DIA X 10 1/4 INCH H SIZE
  • WHITE POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • CEILING MOUNTING
  • PULSE START, ELECTRONIC BALLAST TYPE
  • YES LAMP INCLUDED
  • LUMINAIRE
  • METAL HALIDE LAMP TYPE
  • 150 W LAMP WATTAGE
  • 120 V INPUT VOLTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • BOROSILICATE GLASS REFLECTOR TYPE
  • BOROSILICATE GLASS REFLECTOR TYPE
  • ED17 MEDIUM BASE LAMP BASE
  • DAMP LOCATION AREA CLASSIFICATION
  • ACCUGLASS[T], JUNO[R] BRAND
  • WITH COATED HID LAMP, SOCKET FOR PROTECTED LAMP
  • OR MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number OR150PSE12G10PLSCL
Product Name Lighting Fixture
Fixture Type Ceiling Fixtures
Lamp Type Metal Halide
Lamp Base ED17 MEDIUM BASE
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details