Schneider Electric Dimmer Switches NU351618W

Description
Schneider Electric NU351618W
Request a Quote
Description
Schneider Electric NU351618W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switches - 2727533 - RS Components, Ltd.
Corby, Northants, United Kingdom
Dimmer Switches
2727533
Dimmer Switches 2727533
Schneider Electric NU351618W

Schneider Electric NU351618W

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Lighting Controls
Product Number 2727533
Product Name Dimmer Switches
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Controllers - 2506906 - RS Components, Ltd.
Specs
Controller Type Daylight Sensor; Sensor Switch
Mounting Wall/Ceiling
View Details
Smart Dimmer Switch Single Pole - DTR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Voltage 125V
Communication Protocol Wi-Fi 2.4GHz
View Details
LED Slide Dimmer 1 Channel 12-24V 4A - LC-OL-4DIM - ECO Light LED
Specs
Lamp Type LED Lamps
Voltage 24 VDC
View Details
Decorator AC Switch - RSD115 - Hubbell Incorporated
Hubbell Incorporated
Specs
Application Residential
Controller Type Manual On/Off
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details