Schneider Electric NSYSM181040P
"ENCLOSURE STL 70.87""L X 39.37""W"
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 7064916 | 4008-NSYSM181040P-ND |
| Product Name | Floor Standing Enclosures | Boxes |
| Shape | Rectangular | |
| Length | 70.87 inch (1800 mm) | |
| Width | 39.37 inch (1000 mm) | |
| Depth | 15.75 inch (400 mm) | |
| Material | Steel; Steel | Steel |