Schneider Electric Floor Standing Enclosures NSYSM16840P

Description
Schneider Electric NSYSM16840P
Request a Quote Datasheet
Description
Schneider Electric NSYSM16840P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Standing Enclosures - 7064900 - RS Components, Ltd.
Corby, Northants, United Kingdom
Floor Standing Enclosures
7064900
Floor Standing Enclosures 7064900
Schneider Electric NSYSM16840P

Schneider Electric NSYSM16840P

Supplier's Site
Boxes - 4008-NSYSM16840P-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE STEEL 62.99""L X 31.5""W"

"ENCLOSURE STEEL 62.99""L X 31.5""W"

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number 7064900 4008-NSYSM16840P-ND
Product Name Floor Standing Enclosures Boxes
Shape Rectangular
Length 62.99 inch (1600 mm)
Width 31.5 inch (800 mm)
Depth 15.75 inch (400 mm)
Material Steel; Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure -  - Radwell International
Specs
Type Junction Box
View Details
Junction Boxes - 117017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 6.42 inch (163 mm)
Width 21.5 inch (546 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details