Schneider Electric Boxes NSYSM16640P

Description
"ENCLOSURE STL 62.99""L X 23.62""W"
Request a Quote Datasheet
Description
"ENCLOSURE STL 62.99""L X 23.62""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 4008-NSYSM16640P-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE STL 62.99""L X 23.62""W"

"ENCLOSURE STL 62.99""L X 23.62""W"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Industrial Enclosures
Product Number 4008-NSYSM16640P-ND
Product Name Boxes
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Desktop Enclosures - 1965964 - RS Components, Ltd.
Specs
Shape Rectangular; Slanted
Length 10.39 inch (264 mm)
Width 7.09 inch (180 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411FBGU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers