Schneider Electric Boxes NSYSM14840T

Description
"ENCLOSURE STEEL 55.12""L X 31.5""W"
Request a Quote Datasheet
Description
"ENCLOSURE STEEL 55.12""L X 31.5""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 4008-NSYSM14840T-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE STEEL 55.12""L X 31.5""W"

"ENCLOSURE STEEL 55.12""L X 31.5""W"

Buy Now Datasheet
Floor Standing Enclosures - 130992 - RS Components, Ltd.
Corby, Northants, United Kingdom
Floor Standing Enclosures
130992
Floor Standing Enclosures 130992
Schneider Electric NSYSM14840T

Schneider Electric NSYSM14840T

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 4008-NSYSM14840T-ND 130992
Product Name Boxes Floor Standing Enclosures
Type Junction Box
Material Steel Steel; Sheet Steel
Features Hinged Cover Hinged Cover
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1833495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 11.81 inch (300 mm)
Depth 5.91 inch (150 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC760C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 36 inch (914 mm)
View Details