SFN WITHOUT MP 2200X600X600 IP55
Schneider Electric NSYSFN22660
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 4008-NSYSFN22660-ND | 2855601 |
| Product Name | Boxes | Floor Standing Enclosures |
| Type | Junction Box | |
| Material | Steel | Steel; Steel |
| NEMA Rating | Type 3R | NEMA Enclosures |
| Features | Hinged Cover | Hinged Cover |