Schneider Electric NSYSBX20208 Wall Box
ENCLOSURE, INDUSTRIAL, 304 SS, GREY ROHS COMPLIANT: YES
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 2853118 | 66AJ7560 |
| Product Name | Wall Boxes | Enclosure, Industrial, 304 Ss, Grey Rohs Compliant Schneider Electric |
| Type | Junction Box | |
| Width | 7.87 inch (200 mm) | |
| Depth | 3.15 inch (80 mm) | |
| Material | Steel - Stainless; Stainless Steel |