Schneider Electric Wall Boxes NSYSBM206012

Description
Schneider Electric NSYSBM206012 Wall Box
Request a Quote Datasheet
Description
Schneider Electric NSYSBM206012 Wall Box
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 7839319 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
7839319
Wall Boxes 7839319
Schneider Electric NSYSBM206012 Wall Box

Schneider Electric NSYSBM206012 Wall Box

Supplier's Site
Enclosure, Steel, Grey, 200X600X120Mm; Enclosure Type Schneider Electric - 66AH6724 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Steel, Grey, 200X600X120Mm; Enclosure Type Schneider Electric
66AH6724
Enclosure, Steel, Grey, 200X600X120Mm; Enclosure Type Schneider Electric 66AH6724
ENCLOSURE, STEEL, GREY, 200X600X120MM; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:200mm; External Width - Metric:600mm; External Depth - Metric:120mm; IP Rating:IP66; Body Colour:Grey; RoHS Compliant: Yes

ENCLOSURE, STEEL, GREY, 200X600X120MM; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:200mm; External Width - Metric:600mm; External Depth - Metric:120mm; IP Rating:IP66; Body Colour:Grey; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 7839319 66AH6724
Product Name Wall Boxes Enclosure, Steel, Grey, 200X600X120Mm; Enclosure Type Schneider Electric
Type Junction Box
Width 23.62 inch (600 mm) 23.62 inch (600 mm)
Depth 4.72 inch (120 mm) 4.72 inch (120 mm)
Material Steel; Steel Steel; Steel
NEMA Rating NEMA Enclosures NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1833500 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 15.75 inch (400 mm)
Depth 5.91 inch (150 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC775C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details