Schneider Electric Wall Boxes NSYSBM20508

Description
Schneider Electric NSYSBM20508 Wall Box
Request a Quote Datasheet
Description
Schneider Electric NSYSBM20508 Wall Box
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 7839287 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
7839287
Wall Boxes 7839287
Schneider Electric NSYSBM20508 Wall Box

Schneider Electric NSYSBM20508 Wall Box

Supplier's Site
Enclosure, Steel, Grey, 200X500X80Mm; Enclosure Type Schneider Electric - 66AH6723 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Steel, Grey, 200X500X80Mm; Enclosure Type Schneider Electric
66AH6723
Enclosure, Steel, Grey, 200X500X80Mm; Enclosure Type Schneider Electric 66AH6723
ENCLOSURE, STEEL, GREY, 200X500X80MM; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:200mm; External Width - Metric:500mm; External Depth - Metric:80mm; IP Rating:IP66; Body Colour:Grey; RoHS Compliant: Yes

ENCLOSURE, STEEL, GREY, 200X500X80MM; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:200mm; External Width - Metric:500mm; External Depth - Metric:80mm; IP Rating:IP66; Body Colour:Grey; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 7839287 66AH6723
Product Name Wall Boxes Enclosure, Steel, Grey, 200X500X80Mm; Enclosure Type Schneider Electric
Type Junction Box
Width 19.69 inch (500 mm) 19.69 inch (500 mm)
Depth 3.15 inch (80 mm) 3.15 inch (80 mm)
Material Steel; Steel Steel; Steel
NEMA Rating NEMA Enclosures NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 128-416 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
ESP pre-assembled junction boxes - esp pre assembled junction boxes - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Features Explosion Proof
View Details
Operator Protection Microscope Enclosure - AC632TMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
System enclosure - 850-827 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 12.6 inch (320 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers