RS Components, Ltd.
Wall Boxes
2068771
Description
CAB PC 302018 G3B +MP RS
Request a Quote
Email Supplier
Description
CAB PC 302018 G3B +MP RS
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2068771 |
|
Product Name
|
Wall Boxes |
|
Type
|
Junction Box
|
|
Width
|
7.87 inch (200 mm)
|
|
Depth
|
7.09 inch (180 mm)
|
|
Material
|
Polycarbonate; Polycarbonate
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Length
4.8 inch (122 mm)
Width
11.61 inch (295 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
6.3 inch (160 mm)
View Details
Type
Junction Box
Width
4.76 inch (121 mm)
Depth
6.54 inch (166 mm)
View Details
Type
Junction Box
Width
15.75 inch (400 mm)
Depth
7.87 inch (200 mm)
View Details