Schneider Electric Boxes NSYS3X121030

Description
"ENCLOSURE S STL 47.244""LX39.37""W"
Request a Quote Datasheet
Description
"ENCLOSURE S STL 47.244""LX39.37""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 4008-NSYS3X121030-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE S STL 47.244""LX39.37""W"

"ENCLOSURE S STL 47.244""LX39.37""W"

Buy Now Datasheet
Wall Boxes - 2113979 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
2113979
Wall Boxes 2113979
Schneider Electric NSYS3X121030 Wall Box

Schneider Electric NSYS3X121030 Wall Box

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 4008-NSYS3X121030-ND 2113979
Product Name Boxes Wall Boxes
Type Junction Box Junction Box
Material Steel - Stainless Steel - Stainless; Stainless steel
Features Hinged Cover Hinged Cover; Locking
Width 39.37 inch (1000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ENCLOSURE, ABS, BLACK, 3.346 X 2.205 X 1.63 - 70016641 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Material ABS
Features Flame Retardant
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
AL Series Enclosures - 151-008 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10.75 inch (273 mm)
View Details
3 suppliers