"ENCLOSURE STL 19.69""L X 15.75""W"
ENCLOSURE, WALL MOUNT, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:500mm; External Width - Metric:400mm; External Depth - Metric:200mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 4008-NSYS3DC5420-ND | 85R2244 |
| Product Name | Boxes | Enclosure, Wall Mount, Steel, Grey; Enclosure Type Schneider Electric |
| Type | Junction Box | |
| Material | Steel | Steel; Steel |
| Ingress Protection(IP) Rating Against Foreign Objects | 6 | 6 |
| Ingress Protection(IP) Rating Against Moisture | 6 | 6 |