Schneider Electric Wall Boxes NSYS3D81230DP

Description
Schneider Electric NSYS3D81230DP
Request a Quote Datasheet
Description
Schneider Electric NSYS3D81230DP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 2199766 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
2199766
Wall Boxes 2199766
Schneider Electric NSYS3D81230DP

Schneider Electric NSYS3D81230DP

Supplier's Site
Boxes - 4008-NSYS3D81230DP-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE STEEL 31.5""L X 47.24""W"

"ENCLOSURE STEEL 31.5""L X 47.24""W"

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number 2199766 4008-NSYS3D81230DP-ND
Product Name Wall Boxes Boxes
Type Junction Box Junction Box
Width 47.24 inch (1200 mm)
Depth 11.81 inch (300 mm)
Material Steel; Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 110-408 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
4 suppliers
TNCD Flameproof Enclosure - flameproof-enclosures-stainless-steel-iic - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Bulk Handling Enclosure - PowderSafe™ AC796BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details
System enclosure - 850-828/002-000 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 18.9 inch (480 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers