Schneider Electric Wall Boxes NSYS3D81030DP

Description
Schneider Electric NSYS3D81030DP
Request a Quote Datasheet
Description
Schneider Electric NSYS3D81030DP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 2199765 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
2199765
Wall Boxes 2199765
Schneider Electric NSYS3D81030DP

Schneider Electric NSYS3D81030DP

Supplier's Site
Boxes - 4008-NSYS3D81030DP-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE STEEL 31.5""L X 39.37""W"

"ENCLOSURE STEEL 31.5""L X 39.37""W"

Buy Now Datasheet
Enclosure, Grey, Steel, Wall Mount Rohs Compliant Schneider Electric - 38AJ4192 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Grey, Steel, Wall Mount Rohs Compliant Schneider Electric
38AJ4192
Enclosure, Grey, Steel, Wall Mount Rohs Compliant Schneider Electric 38AJ4192
ENCLOSURE, GREY, STEEL, WALL MOUNT ROHS COMPLIANT: YES

ENCLOSURE, GREY, STEEL, WALL MOUNT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 2199765 4008-NSYS3D81030DP-ND 38AJ4192
Product Name Wall Boxes Boxes Enclosure, Grey, Steel, Wall Mount Rohs Compliant Schneider Electric
Type Junction Box Junction Box
Width 39.37 inch (1000 mm)
Depth 11.81 inch (300 mm)
Material Steel; Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
System enclosure - 850-828/002-000 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 18.9 inch (480 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers