Schneider Electric General Purpose Enclosures NSYPLSP3654G

Description
Schneider Electric NSYPLSP3654G
Request a Quote Datasheet
Description
Schneider Electric NSYPLSP3654G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2199731 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2199731
General Purpose Enclosures 2199731
Schneider Electric NSYPLSP3654G

Schneider Electric NSYPLSP3654G

Supplier's Site
Boxes - 4008-NSYPLSP3654G-ND - DigiKey
Thief River Falls, MN, United States
"BOX FIBERGLASS 14.17""L X 21.26""W"

"BOX FIBERGLASS 14.17""L X 21.26""W"

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number 2199731 4008-NSYPLSP3654G-ND
Product Name General Purpose Enclosures Boxes
Length 7.09 inch (180 mm)
Width 21.26 inch (540 mm)
Depth 14.17 inch (360 mm)
Material Fiberglass; Fibreglass Reinforced Polyester Fiberglass
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
System enclosure - 850-819/002-000 - WAGO
Specs
Length 3.74 inch (95 mm)
Width 11.61 inch (295 mm)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details