Schneider Electric NSYPLSP3636G
"BOX FIBERGLASS 14.17""L X 14.17""W"
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 2110872 | 4008-NSYPLSP3636G-ND |
| Product Name | General Purpose Enclosures | Boxes |
| Shape | Rectangular | |
| Length | 14.17 inch (360 mm) | |
| Width | 14.17 inch (360 mm) | |
| Depth | 7.09 inch (180 mm) | |
| Material | Polyester | Fiberglass |