Schneider Electric Boxes NSYPLSP1827G

Description
"BOX FIBERGLASS 7.09""L X 10.63""W"
Request a Quote Datasheet
Description
"BOX FIBERGLASS 7.09""L X 10.63""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 4008-NSYPLSP1827G-ND - DigiKey
Thief River Falls, MN, United States
"BOX FIBERGLASS 7.09""L X 10.63""W"

"BOX FIBERGLASS 7.09""L X 10.63""W"

Buy Now Datasheet
General Purpose Enclosures - 1230669 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
1230669
General Purpose Enclosures 1230669
Schneider Electric NSYPLSP1827G

Schneider Electric NSYPLSP1827G

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 4008-NSYPLSP1827G-ND 1230669
Product Name Boxes General Purpose Enclosures
Type Junction Box
Material Fiberglass Fiberglass; Fibreglass reinforced polyester
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 6 5
Shape Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Handheld, Abs, Black/grey; Enclosure Type Takachi - 38AC2572 - Newark, An Avnet Company
Specs
Length 1.3 inch (33 mm)
Width 3.74 inch (95 mm)
Depth 6.73 inch (171 mm)
View Details
TK Series Enclosures - 130-013 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
3 suppliers