Schneider Electric General Purpose Enclosures NSYPLSC2736AG

Description
Schneider Electric NSYPLSC2736AG
Request a Quote Datasheet
Description
Schneider Electric NSYPLSC2736AG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2199494 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2199494
General Purpose Enclosures 2199494
Schneider Electric NSYPLSC2736AG

Schneider Electric NSYPLSC2736AG

Supplier's Site
Boxes - 4008-NSYPLSC2736AG-ND - DigiKey
Thief River Falls, MN, United States
"BOX PLAS GRAY 10.63""L X 14.17""W"

"BOX PLAS GRAY 10.63""L X 14.17""W"

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number 2199494 4008-NSYPLSC2736AG-ND
Product Name General Purpose Enclosures Boxes
Length 9.06 inch (230 mm)
Width 14.17 inch (360 mm)
Depth 10.63 inch (270 mm)
Material Fiberglass; Fibreglass Reinforced Polyester Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
System enclosure - 850-816/002-000 - WAGO
Specs
Length 4.72 inch (120 mm)
Width 15.75 inch (400 mm)
Depth 7.87 inch (200 mm)
View Details
2 suppliers
Interlinking block - CPX-GE-EV-Z - Festo Corporation
Specs
Type Junction Box
Material PA-reinforced
View Details