Schneider Electric Enclosure, Wall Mount, Pet Gf, Grey; Enclosure Type Schneider Electric NSYPLM86

Description
ENCLOSURE, WALL MOUNT, PET GF, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:847mm; External Width - Metric:636mm; External Depth - Metric:300mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, WALL MOUNT, PET GF, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:847mm; External Width - Metric:636mm; External Depth - Metric:300mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount, Pet Gf, Grey; Enclosure Type Schneider Electric - 85R2207 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Pet Gf, Grey; Enclosure Type Schneider Electric
85R2207
Enclosure, Wall Mount, Pet Gf, Grey; Enclosure Type Schneider Electric 85R2207
ENCLOSURE, WALL MOUNT, PET GF, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:847mm; External Width - Metric:636mm; External Depth - Metric:300mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, PET GF, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:847mm; External Width - Metric:636mm; External Depth - Metric:300mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 85R2207
Product Name Enclosure, Wall Mount, Pet Gf, Grey; Enclosure Type Schneider Electric
Length 33.35 inch (847 mm)
Width 25.04 inch (636 mm)
Depth 11.81 inch (300 mm)
Material Fiberglass; Polyester (PET), Glass Fibre Reinforced
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 116964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1418KA8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details