Schneider Electric NSYPLM75TG Wall Box
"ENCLOSURE GRAY 29.41""L X 21.1""W"
ENCLOSURE, WALL MOUNT, PET, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:747mm; External Width - Metric:536mm; External Depth - Metric:300mm; IP Rating:IP66; RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 1230661 | 4008-NSYPLM75TG-ND | 66AH6705 |
| Product Name | Wall Boxes | Boxes | Enclosure, Wall Mount, Pet, Grey; Enclosure Type Schneider Electric |
| Type | Junction Box | Junction Box | |
| Width | 21.1 inch (536 mm) | 21.1 inch (536 mm) | |
| Depth | 11.81 inch (300 mm) | 11.81 inch (300 mm) | |
| Material | Polyester | Fiberglass | Fiberglass; Polyester (PET), Glass Fibre Reinforced |
| NEMA Rating | NEMA Enclosures | NEMA Enclosures |