Schneider Electric NSYPLM57G Enclosure
"ENCLOSURE GRAY 29.41""L X 11.81""W"
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 2727502 | 4008-NSYPLM57G-ND |
| Product Name | Wall Boxes | Boxes |
| Type | Junction Box | Junction Box |
| Depth | 11.81 inch (300 mm) | |
| Material | Glass Reinforced Polyester | Fiberglass |
| NEMA Rating | NEMA Enclosures |