Schneider Electric Wall Boxes NSYPLM43TG

Description
Schneider Electric NSYPLM43TG Wall Box
Request a Quote Datasheet
Description
Schneider Electric NSYPLM43TG Wall Box
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 1230655 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
1230655
Wall Boxes 1230655
Schneider Electric NSYPLM43TG Wall Box

Schneider Electric NSYPLM43TG Wall Box

Supplier's Site
Boxes - 4008-NSYPLM43TG-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE GRY 16.93""L X 12.99""W"

"ENCLOSURE GRY 16.93""L X 12.99""W"

Buy Now Datasheet
Enclosure, Wall Mount, Pet, Grey; Enclosure Type Schneider Electric - 66AH6699 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Pet, Grey; Enclosure Type Schneider Electric
66AH6699
Enclosure, Wall Mount, Pet, Grey; Enclosure Type Schneider Electric 66AH6699
ENCLOSURE, WALL MOUNT, PET, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:430mm; External Width - Metric:330mm; External Depth - Metric:200mm; IP Rating:IP66; RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, PET, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:430mm; External Width - Metric:330mm; External Depth - Metric:200mm; IP Rating:IP66; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1230655 4008-NSYPLM43TG-ND 66AH6699
Product Name Wall Boxes Boxes Enclosure, Wall Mount, Pet, Grey; Enclosure Type Schneider Electric
Type Junction Box Junction Box
Width 12.99 inch (330 mm) 12.99 inch (330 mm)
Depth 7.87 inch (200 mm) 7.87 inch (200 mm)
Material Pet Fiberglass Fiberglass; Polyester (PET), Glass Fibre Reinforced
NEMA Rating NEMA Enclosures NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Bulk Handling Enclosure - PowderSafe™ AC796BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details