Schneider Electric NSYPLM108TG Wall Box
"ENCLOSURE GRY 41.58""L X 32.48""W"
ENCLOSURE, WALL MOUNT, PET, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:1.056m; External Width - Metric:852mm; External Depth - Metric:350mm; IP Rating:IP66; RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 2206391 | 4008-NSYPLM108TG-ND | 66AH6694 |
| Product Name | Wall Boxes | Boxes | Enclosure, Wall Mount, Pet, Grey; Enclosure Type Schneider Electric |
| Type | Junction Box | Junction Box | |
| Width | 33.54 inch (852 mm) | 33.54 inch (852 mm) | |
| Depth | 13.78 inch (350 mm) | 13.78 inch (350 mm) | |
| Material | Fiberglass; Fibreglass Reinforced Polyester | Fiberglass | Fiberglass; Polyester (PET), Glass Fibre Reinforced |
| NEMA Rating | NEMA Enclosures | NEMA Enclosures |