Schneider Electric Wall Boxes NSYPLM108G

Description
Schneider Electric NSYPLM108G Wall Box
Request a Quote Datasheet
Description
Schneider Electric NSYPLM108G Wall Box
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 1230651 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
1230651
Wall Boxes 1230651
Schneider Electric NSYPLM108G Wall Box

Schneider Electric NSYPLM108G Wall Box

Supplier's Site
Boxes - 4008-NSYPLM108G-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE GRAY 41.58""L X 33.54""W"

"ENCLOSURE GRAY 41.58""L X 33.54""W"

Buy Now Datasheet
Enclosure, Wall Mount, Pet, Grey; Enclosure Type Schneider Electric - 66AH6693 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Pet, Grey; Enclosure Type Schneider Electric
66AH6693
Enclosure, Wall Mount, Pet, Grey; Enclosure Type Schneider Electric 66AH6693
ENCLOSURE, WALL MOUNT, PET, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:1.056m; External Width - Metric:852mm; External Depth - Metric:350mm; IP Rating:IP66; RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, PET, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:1.056m; External Width - Metric:852mm; External Depth - Metric:350mm; IP Rating:IP66; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1230651 4008-NSYPLM108G-ND 66AH6693
Product Name Wall Boxes Boxes Enclosure, Wall Mount, Pet, Grey; Enclosure Type Schneider Electric
Type Junction Box Junction Box
Width 33.54 inch (852 mm) 33.54 inch (852 mm)
Depth 13.78 inch (350 mm) 13.78 inch (350 mm)
Material Pet Fiberglass Fiberglass; Polyester (PET), Glass Fibre Reinforced
NEMA Rating NEMA Enclosures NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Keystone Electronics Corp.
Specs
Length 6.81 inch (173 mm)
Width 5.25 inch (133 mm)
Features RoHS Compliant
View Details