Schneider Electric Boxes NSYPLA5103G

Description
"ENCLOSURE GRAY 19.69""L X 39.37""W"
Request a Quote Datasheet
Description
"ENCLOSURE GRAY 19.69""L X 39.37""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 4008-NSYPLA5103G-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE GRAY 19.69""L X 39.37""W"

"ENCLOSURE GRAY 19.69""L X 39.37""W"

Buy Now Datasheet
Floor Standing Enclosures - 2206366 - RS Components, Ltd.
Corby, Northants, United Kingdom
Floor Standing Enclosures
2206366
Floor Standing Enclosures 2206366
Schneider Electric NSYPLA5103G

Schneider Electric NSYPLA5103G

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 4008-NSYPLA5103G-ND 2206366
Product Name Boxes Floor Standing Enclosures
Type Junction Box
Material Fiberglass Fiberglass; Fibreglass Reinforced Polyester
NEMA Rating Type 1 NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 116977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC770C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 48 inch (1219 mm)
View Details