Schneider Electric NSYPLA12104G
"ENCLOSURE GRAY 49.21""L X 39.37""W"
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 2206349 | 4008-NSYPLA12104G-ND |
| Product Name | Floor Standing Enclosures | Boxes |
| Material | Glass Reinforced Polyester | Fiberglass |
| NEMA Rating | NEMA Enclosures | Type 1 |
| Features | Hinged Cover | Hinged Cover |