Schneider Electric Filter With Fan, 38 M3/h, 4.5W, Ip54; Product Range Schneider Electric NSYCVF38M230PF

Description
FILTER WITH FAN, 38 M3/H, 4.5W, IP54; Product Range:ClimaSys; Enclosure Material:ASA, Polycarbonate; Cooling Capacity:-; External Height - Metric:137mm; External Width - Metric:117mm; External Depth - Metric:49mm; External Height - RoHS Compliant: Yes
Datasheet
Description
FILTER WITH FAN, 38 M3/H, 4.5W, IP54; Product Range:ClimaSys; Enclosure Material:ASA, Polycarbonate; Cooling Capacity:-; External Height - Metric:137mm; External Width - Metric:117mm; External Depth - Metric:49mm; External Height - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter With Fan, 38 M3/h, 4.5W, Ip54; Product Range Schneider Electric - 66AH6664 - Newark, An Avnet Company
Chicago, IL, United States
Filter With Fan, 38 M3/h, 4.5W, Ip54; Product Range Schneider Electric
66AH6664
Filter With Fan, 38 M3/h, 4.5W, Ip54; Product Range Schneider Electric 66AH6664
FILTER WITH FAN, 38 M3/H, 4.5W, IP54; Product Range:ClimaSys; Enclosure Material:ASA, Polycarbonate; Cooling Capacity:-; External Height - Metric:137mm; External Width - Metric:117mm; External Depth - Metric:49mm; External Height - RoHS Compliant: Yes

FILTER WITH FAN, 38 M3/H, 4.5W, IP54; Product Range:ClimaSys; Enclosure Material:ASA, Polycarbonate; Cooling Capacity:-; External Height - Metric:137mm; External Width - Metric:117mm; External Depth - Metric:49mm; External Height - RoHS Compliant: Yes

Supplier's Site
Fan With Filter Vf38 Schneider Electric - 52T4574 - Newark, An Avnet Company
Chicago, IL, United States
Fan With Filter Vf38 Schneider Electric
52T4574
Fan With Filter Vf38 Schneider Electric 52T4574
FAN WITH FILTER VF38

FAN WITH FILTER VF38

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 66AH6664
Product Name Filter With Fan, 38 M3/h, 4.5W, Ip54; Product Range Schneider Electric
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - ProtEX Vortex AC - Vortec
Specs
Type Enclosure
Application Industrial; Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details
Wine Guardian Pro Cooling System -  - Air Innovations LLC
Specs
Type Central
Application Residential; Commercial; Data Center; Spot Cooling; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 3400 to 15680 BTU/hr (997 to 4596 W)
View Details