Hammond Manufacturing Company Inc. Electrical - Climate Control - Air Conditioners - Outdoor/Stainless Steel DTS3031A230N4SS

Description
Description Compact design for side mounting on any enclosure surface where spot cooling or low capacity cooling is required. Closed loop cooling ensures clean enclosure air is recirculated without ever mixing with contaminated ambient air. Ideal for outdoor or very wet conditions. Standards UL, cUL, and CE Complies with IP56 NEMA 3R, 4, 4X Features R134a refrigerant. Thermostat control accessible from inside enclosure. Expansion valve prevents evaporator freeze up while minimizing heavy inrush currents on large BTU/H units. Direct condensate discharge via 1/4" NPT threaded port. Continuous air circulation from high capacity fans. EMI/RFI suppression meets CE. Provision for door contact allowing power down when enclosure door is opened. Gasket, mounting kit and template for enclosure cutout and drilling are included. Washable aluminum mesh filter. Accessories Remote Door Switches Filter Kits Gasket Kits Water Condensate Evaporator Condensate Bottle
Request a Quote
Description
Description Compact design for side mounting on any enclosure surface where spot cooling or low capacity cooling is required. Closed loop cooling ensures clean enclosure air is recirculated without ever mixing with contaminated ambient air. Ideal for outdoor or very wet conditions. Standards UL, cUL, and CE Complies with IP56 NEMA 3R, 4, 4X Features R134a refrigerant. Thermostat control accessible from inside enclosure. Expansion valve prevents evaporator freeze up while minimizing heavy inrush currents on large BTU/H units. Direct condensate discharge via 1/4" NPT threaded port. Continuous air circulation from high capacity fans. EMI/RFI suppression meets CE. Provision for door contact allowing power down when enclosure door is opened. Gasket, mounting kit and template for enclosure cutout and drilling are included. Washable aluminum mesh filter. Accessories Remote Door Switches Filter Kits Gasket Kits Water Condensate Evaporator Condensate Bottle
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Climate Control - Air Conditioners - Outdoor/Stainless Steel - DTS3031A230N4SS - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Climate Control - Air Conditioners - Outdoor/Stainless Steel
DTS3031A230N4SS
Electrical - Climate Control - Air Conditioners - Outdoor/Stainless Steel DTS3031A230N4SS
Description Compact design for side mounting on any enclosure surface where spot cooling or low capacity cooling is required. Closed loop cooling ensures clean enclosure air is recirculated without ever mixing with contaminated ambient air. Ideal for outdoor or very wet conditions. Standards UL, cUL, and CE Complies with IP56 NEMA 3R, 4, 4X Features R134a refrigerant. Thermostat control accessible from inside enclosure. Expansion valve prevents evaporator freeze up while minimizing heavy inrush currents on large BTU/H units. Direct condensate discharge via 1/4" NPT threaded port. Continuous air circulation from high capacity fans. EMI/RFI suppression meets CE. Provision for door contact allowing power down when enclosure door is opened. Gasket, mounting kit and template for enclosure cutout and drilling are included. Washable aluminum mesh filter. Accessories Remote Door Switches Filter Kits Gasket Kits Water Condensate Evaporator Condensate Bottle

Description

  • Compact design for side mounting on any enclosure surface where spot cooling or low capacity cooling is required.
  • Closed loop cooling ensures clean enclosure air is recirculated without ever mixing with contaminated ambient air.
  • Ideal for outdoor or very wet conditions.

Standards

  • UL, cUL, and CE
  • Complies with
    • IP56
    • NEMA 3R, 4, 4X

Features

  • R134a refrigerant.
  • Thermostat control accessible from inside enclosure.
  • Expansion valve prevents evaporator freeze up while minimizing heavy inrush currents on large BTU/H units.
  • Direct condensate discharge via 1/4" NPT threaded port.
  • Continuous air circulation from high capacity fans.
  • EMI/RFI suppression meets CE.
  • Provision for door contact allowing power down when enclosure door is opened.
  • Gasket, mounting kit and template for enclosure cutout and drilling are included.
  • Washable aluminum mesh filter.

Accessories

  • Remote Door Switches
  • Filter Kits
  • Gasket Kits
  • Water Condensate Evaporator
  • Condensate Bottle
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Air Conditioners
Product Number DTS3031A230N4SS
Product Name Electrical - Climate Control - Air Conditioners - Outdoor/Stainless Steel
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Air Conditioners - Outdoor/Stainless Steel - DTS3681C460N4SS - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details
Electrical - Climate Control - Air Conditioners - Indoor - DTT6101B230LG - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details
Electrical - Climate Control - Air Conditioners - Outdoor/Stainless Steel - DTS3281A460N4SS - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details
Electrical - Climate Control - Air Conditioners - Outdoor/Stainless Steel - DTS3165A460N3LG - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details