Schneider Electric Cooling Unit, Indoor, Steel, 230V; Product Range Schneider Electric NSYCU600

Description
COOLING UNIT, INDOOR, STEEL, 230V; Product Range:ClimaSys CU Series; Enclosure Material:Steel; Cooling Capacity:-; External Height - Metric:606mm; External Width - Metric:316mm; External Depth - Metric:212mm; External Height - RoHS Compliant: Yes
Datasheet
Description
COOLING UNIT, INDOOR, STEEL, 230V; Product Range:ClimaSys CU Series; Enclosure Material:Steel; Cooling Capacity:-; External Height - Metric:606mm; External Width - Metric:316mm; External Depth - Metric:212mm; External Height - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cooling Unit, Indoor, Steel, 230V; Product Range Schneider Electric - 66AH6660 - Newark, An Avnet Company
Chicago, IL, United States
Cooling Unit, Indoor, Steel, 230V; Product Range Schneider Electric
66AH6660
Cooling Unit, Indoor, Steel, 230V; Product Range Schneider Electric 66AH6660
COOLING UNIT, INDOOR, STEEL, 230V; Product Range:ClimaSys CU Series; Enclosure Material:Steel; Cooling Capacity:-; External Height - Metric:606mm; External Width - Metric:316mm; External Depth - Metric:212mm; External Height - RoHS Compliant: Yes

COOLING UNIT, INDOOR, STEEL, 230V; Product Range:ClimaSys CU Series; Enclosure Material:Steel; Cooling Capacity:-; External Height - Metric:606mm; External Width - Metric:316mm; External Depth - Metric:212mm; External Height - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 66AH6660
Product Name Cooling Unit, Indoor, Steel, 230V; Product Range Schneider Electric
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Hazardous Location Duty Enclosure Cooler System - Hazloc Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
 - Wine Wall Cooling System, Wine Guardian - Air Innovations LLC
Specs
Type Ductless / Split; Low Temp Air Conditioning
Application Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 400 to 4400 BTU/hr (117 to 1290 W)
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details