Schneider Electric Cooling Unit, Indoor, Steel, 230V; Product Range Schneider Electric NSYCU400

Description
COOLING UNIT, INDOOR, STEEL, 230V; Product Range:ClimaSys CU Series; Enclosure Material:Steel; Cooling Capacity:-; External Height - Metric:460mm; External Width - Metric:285mm; External Depth - Metric:180mm; External Height - RoHS Compliant: Yes
Datasheet
Description
COOLING UNIT, INDOOR, STEEL, 230V; Product Range:ClimaSys CU Series; Enclosure Material:Steel; Cooling Capacity:-; External Height - Metric:460mm; External Width - Metric:285mm; External Depth - Metric:180mm; External Height - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cooling Unit, Indoor, Steel, 230V; Product Range Schneider Electric - 66AH6659 - Newark, An Avnet Company
Chicago, IL, United States
Cooling Unit, Indoor, Steel, 230V; Product Range Schneider Electric
66AH6659
Cooling Unit, Indoor, Steel, 230V; Product Range Schneider Electric 66AH6659
COOLING UNIT, INDOOR, STEEL, 230V; Product Range:ClimaSys CU Series; Enclosure Material:Steel; Cooling Capacity:-; External Height - Metric:460mm; External Width - Metric:285mm; External Depth - Metric:180mm; External Height - RoHS Compliant: Yes

COOLING UNIT, INDOOR, STEEL, 230V; Product Range:ClimaSys CU Series; Enclosure Material:Steel; Cooling Capacity:-; External Height - Metric:460mm; External Width - Metric:285mm; External Depth - Metric:180mm; External Height - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 66AH6659
Product Name Cooling Unit, Indoor, Steel, 230V; Product Range Schneider Electric
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Hazardous Location Duty Enclosure Cooler System - Hazloc Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Wine Guardian Pro Cooling System -  - Air Innovations LLC
Specs
Type Central
Application Residential; Commercial; Data Center; Spot Cooling; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 3400 to 15680 BTU/hr (997 to 4596 W)
View Details
Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details