Schneider Electric Resistance Heater, 10W, 250Vac, Din Rail; Voltage Rating Vac Schneider Electric NSYCR10WU2

Description
RESISTANCE HEATER, 10W, 250VAC, DIN RAIL; Voltage Rating VAC:250V; Output Power:10W; External Height - Metric:130mm; External Width - Metric:85mm; External Depth - Metric:65mm; External Height - Imperial:5.12"; External Width - RoHS Compliant: Yes
Datasheet
Description
RESISTANCE HEATER, 10W, 250VAC, DIN RAIL; Voltage Rating VAC:250V; Output Power:10W; External Height - Metric:130mm; External Width - Metric:85mm; External Depth - Metric:65mm; External Height - Imperial:5.12"; External Width - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistance Heater, 10W, 250Vac, Din Rail; Voltage Rating Vac Schneider Electric - 66AH6651 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Heater, 10W, 250Vac, Din Rail; Voltage Rating Vac Schneider Electric
66AH6651
Resistance Heater, 10W, 250Vac, Din Rail; Voltage Rating Vac Schneider Electric 66AH6651
RESISTANCE HEATER, 10W, 250VAC, DIN RAIL; Voltage Rating VAC:250V; Output Power:10W; External Height - Metric:130mm; External Width - Metric:85mm; External Depth - Metric:65mm; External Height - Imperial:5.12"; External Width - RoHS Compliant: Yes

RESISTANCE HEATER, 10W, 250VAC, DIN RAIL; Voltage Rating VAC:250V; Output Power:10W; External Height - Metric:130mm; External Width - Metric:85mm; External Depth - Metric:65mm; External Height - Imperial:5.12"; External Width - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AH6651
Product Name Resistance Heater, 10W, 250Vac, Din Rail; Voltage Rating Vac Schneider Electric
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details