Schneider Electric Cable Grommets NSYCEJDL0

Description
Schneider Electric NSYCEJDL0
Request a Quote
Description
Schneider Electric NSYCEJDL0
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Grommets - 446893 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Grommets
446893
Cable Grommets 446893
Schneider Electric NSYCEJDL0

Schneider Electric NSYCEJDL0

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Grommets
Product Number 446893
Product Name Cable Grommets
Inside Diameter 0.8661 inch (22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Grommets for Holes in Sheet Metal - GRO-7/8-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.7700 inch (19.56 mm)
View Details
Cable Grommets - 1367348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Round
Inside Diameter 0.6299 inch (16 mm)
Groove Width 0.0787 inch (2 mm)
View Details
Spring-Fast Grommet Edging: SL-FST Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1457 inch (0.5000 to 3.7 mm)
View Details