16 3/8 INCH W X 7 3/8 INCH D X 16 3/8 INCH H SIZE
BRONZE POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
YOKE MOUNTING
HPF BALLAST TYPE
YES LAMP INCLUDED
ED18 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
400 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120 V LAMP/BALLAST VOLTAGE
NEMA 7 X 6 DISTRIBUTION/BEAM SPREAD
2.23 SQ FT EPA
ACCUFLOOD[T], JUNO[R] BRAND
APPLICATION WET LOCATION
WITH CLEAR HID LAMP, PHOTO CONTROL
NF MODEL
Juno Lighting Group
Done
Datasheet
Description
16 3/8 INCH W X 7 3/8 INCH D X 16 3/8 INCH H SIZE
BRONZE POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
YOKE MOUNTING
HPF BALLAST TYPE
YES LAMP INCLUDED
ED18 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
400 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120 V LAMP/BALLAST VOLTAGE
NEMA 7 X 6 DISTRIBUTION/BEAM SPREAD
2.23 SQ FT EPA
ACCUFLOOD[T], JUNO[R] BRAND
APPLICATION WET LOCATION
WITH CLEAR HID LAMP, PHOTO CONTROL
NF MODEL
16 3/8 INCH W X 7 3/8 INCH D X 16 3/8 INCH H SIZE
BRONZE POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
YOKE MOUNTING
HPF BALLAST TYPE
YES LAMP INCLUDED
ED18 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
400 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120 V LAMP/BALLAST VOLTAGE
NEMA 7 X 6 DISTRIBUTION/BEAM SPREAD
2.23 SQ FT EPA
ACCUFLOOD[T], JUNO[R] BRAND
APPLICATION WET LOCATION
WITH CLEAR HID LAMP, PHOTO CONTROL
NF MODEL