Juno Lighting Group Floodlight Fixture NF150PS120LPC

Description
16 3/8 INCH W X 7 3/8 INCH D X 16 3/8 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL YOKE MOUNTING HPF, PULSE START BALLAST TYPE YES LAMP INCLUDED METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE NEMA 7 X 6 DISTRIBUTION/BEAM SPREAD 2.23 SQ FT EPA ACCUFLOOD[T], JUNO[R] BRAND APPLICATION WET LOCATION WITH CLEAR HID LAMP, PHOTO CONTROL NF MODEL
Datasheet
Description
16 3/8 INCH W X 7 3/8 INCH D X 16 3/8 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL YOKE MOUNTING HPF, PULSE START BALLAST TYPE YES LAMP INCLUDED METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE NEMA 7 X 6 DISTRIBUTION/BEAM SPREAD 2.23 SQ FT EPA ACCUFLOOD[T], JUNO[R] BRAND APPLICATION WET LOCATION WITH CLEAR HID LAMP, PHOTO CONTROL NF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - NF150PS120LPC - Juno Lighting Group
Des Plaines, IL, USA
Floodlight Fixture
NF150PS120LPC
Floodlight Fixture NF150PS120LPC
16 3/8 INCH W X 7 3/8 INCH D X 16 3/8 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL YOKE MOUNTING HPF, PULSE START BALLAST TYPE YES LAMP INCLUDED METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE NEMA 7 X 6 DISTRIBUTION/BEAM SPREAD 2.23 SQ FT EPA ACCUFLOOD[T], JUNO[R] BRAND APPLICATION WET LOCATION WITH CLEAR HID LAMP, PHOTO CONTROL NF MODEL
  • 16 3/8 INCH W X 7 3/8 INCH D X 16 3/8 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • YOKE MOUNTING
  • HPF, PULSE START BALLAST TYPE
  • YES LAMP INCLUDED
  • METAL HALIDE LAMP TYPE
  • 150 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • NEMA 7 X 6 DISTRIBUTION/BEAM SPREAD
  • 2.23 SQ FT EPA
  • ACCUFLOOD[T], JUNO[R] BRAND
  • APPLICATION WET LOCATION
  • WITH CLEAR HID LAMP, PHOTO CONTROL
  • NF MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number NF150PS120LPC
Product Name Floodlight Fixture
Fixture Type Flood Lights
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2892149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details