APC by Schneider Electric Suppressors; No. Of Outlets Apc NET8

Description
SUPPRESSORS; No. of Outlets:8Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Peak Surge Current:-; Energy Rating:1120J; Product Range:SurgeArrest Performance RoHS Compliant: Yes
Datasheet
Description
SUPPRESSORS; No. of Outlets:8Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Peak Surge Current:-; Energy Rating:1120J; Product Range:SurgeArrest Performance RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Suppressors; No. Of Outlets Apc - 49H9743 - Newark, An Avnet Company
Chicago, IL, United States
Suppressors; No. Of Outlets Apc
49H9743
Suppressors; No. Of Outlets Apc 49H9743
SUPPRESSORS; No. of Outlets:8Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Peak Surge Current:-; Energy Rating:1120J; Product Range:SurgeArrest Performance RoHS Compliant: Yes

SUPPRESSORS; No. of Outlets:8Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Peak Surge Current:-; Energy Rating:1120J; Product Range:SurgeArrest Performance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 49H9743
Product Name Suppressors; No. Of Outlets Apc
Number of Outlets 8
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584H4B1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 4
Current 15.0 amps
View Details
6 Outlet Australian Power Strip w/Surge Protection - 85010053 - Interpower
Specs
Voltage 240VAC
Number of Outlets 6
Current 10.0 amps
View Details
Extension Leads & Cable Reels - 296270 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 3
Outlets Type e - french
View Details
Wireless Power Socket 65w - OME001.2A2U1C - Omni Electrical
Specs
Voltage 120V
Frequency 60Hz
Current 15.0 amps
View Details