Juno Lighting Group Hid Recessed Housing MX6-39

Description
RECESSED DOWNLIGHT ROUGH IN HOUSING TYPE 9 5/8 INCH UL, CSA APPROVAL COMMERCIAL, DAMP LOCATION APPLICATION MAGNETIC, HPF, DUAL TAP BALLAST TYPE MEDIUM BASE PAR30L PROTECTED METAL HALIDE LAMP TYPE 39 W LAMP WATTAGE EXTRUDED ALUMINUM SOCKET HOUSING HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION 6 7/8 INCH CEILING OPENING SIZE SPECULAR MULTIPLIER CONE/BLACK BAFFLE WITH WHITE TRIM RING TRIM/REFLECTOR TYPE JUNO[R] BRAND MX6 MODEL
Datasheet
Description
RECESSED DOWNLIGHT ROUGH IN HOUSING TYPE 9 5/8 INCH UL, CSA APPROVAL COMMERCIAL, DAMP LOCATION APPLICATION MAGNETIC, HPF, DUAL TAP BALLAST TYPE MEDIUM BASE PAR30L PROTECTED METAL HALIDE LAMP TYPE 39 W LAMP WATTAGE EXTRUDED ALUMINUM SOCKET HOUSING HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION 6 7/8 INCH CEILING OPENING SIZE SPECULAR MULTIPLIER CONE/BLACK BAFFLE WITH WHITE TRIM RING TRIM/REFLECTOR TYPE JUNO[R] BRAND MX6 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hid Recessed Housing - MX6-39 - Juno Lighting Group
Des Plaines, IL, USA
Hid Recessed Housing
MX6-39
Hid Recessed Housing MX6-39
RECESSED DOWNLIGHT ROUGH IN HOUSING TYPE 9 5/8 INCH UL, CSA APPROVAL COMMERCIAL, DAMP LOCATION APPLICATION MAGNETIC, HPF, DUAL TAP BALLAST TYPE MEDIUM BASE PAR30L PROTECTED METAL HALIDE LAMP TYPE 39 W LAMP WATTAGE EXTRUDED ALUMINUM SOCKET HOUSING HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION 6 7/8 INCH CEILING OPENING SIZE SPECULAR MULTIPLIER CONE/BLACK BAFFLE WITH WHITE TRIM RING TRIM/REFLECTOR TYPE JUNO[R] BRAND MX6 MODEL
  • RECESSED DOWNLIGHT ROUGH IN HOUSING TYPE
  • 9 5/8 INCH
  • UL, CSA APPROVAL
  • COMMERCIAL, DAMP LOCATION APPLICATION
  • MAGNETIC, HPF, DUAL TAP BALLAST TYPE
  • MEDIUM BASE PAR30L PROTECTED METAL HALIDE LAMP TYPE
  • 39 W LAMP WATTAGE
  • EXTRUDED ALUMINUM SOCKET HOUSING HOUSING MATERIAL
  • 120/277 V BALLAST/LINE VOLTAGE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • VERTICAL LAMP MOUNTING POSITION
  • 6 7/8 INCH CEILING OPENING SIZE
  • SPECULAR MULTIPLIER CONE/BLACK BAFFLE WITH WHITE TRIM RING TRIM/REFLECTOR TYPE
  • JUNO[R] BRAND
  • MX6 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number MX6-39
Product Name Hid Recessed Housing
Application Commercial; Damp Location
Fixture Type Ceiling Fixtures; Recessed
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details