FLOOD BEAM OPEN REFLECTOR TYPE
7 3/8 INCH DIA X 10 5/8 INCH H SIZE
LOW IRIDESCENT SATIN CLEAR ALZAK[R] REFLECTOR FINISH
INDY[T] M8-T6 SERIES VERTICAL CERAMIC METAL HALIDE OPEN DOWNLIGHT USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
T6 39/70/150 W CERAMIC METAL HALIDE HID LAMP TYPE
INDY[T], JUNO[R] BRAND
MT800F MODEL
Juno Lighting Group
Done
Datasheet
Description
FLOOD BEAM OPEN REFLECTOR TYPE
7 3/8 INCH DIA X 10 5/8 INCH H SIZE
LOW IRIDESCENT SATIN CLEAR ALZAK[R] REFLECTOR FINISH
INDY[T] M8-T6 SERIES VERTICAL CERAMIC METAL HALIDE OPEN DOWNLIGHT USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
T6 39/70/150 W CERAMIC METAL HALIDE HID LAMP TYPE
INDY[T], JUNO[R] BRAND
MT800F MODEL
Incandescent/Fluorescent/Hid Recessed Trim
MT800F-CS
Incandescent/Fluorescent/Hid Recessed Trim
MT800F-CS
FLOOD BEAM OPEN REFLECTOR TYPE
7 3/8 INCH DIA X 10 5/8 INCH H SIZE
LOW IRIDESCENT SATIN CLEAR ALZAK[R] REFLECTOR FINISH
INDY[T] M8-T6 SERIES VERTICAL CERAMIC METAL HALIDE OPEN DOWNLIGHT USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
T6 39/70/150 W CERAMIC METAL HALIDE HID LAMP TYPE
INDY[T], JUNO[R] BRAND
MT800F MODEL