Juno Lighting Group Incandescent/Fluorescent/Hid Recessed Trim MT600N-CL

Description
NARROW FLOOD BEAM OPEN REFLECTOR TYPE 6 INCH DIA X 10 5/8 INCH H SIZE LOW IRIDESCENT SPECULAR CLEAR ALZAK[R] REFLECTOR FINISH INDY[T] M6 SERIES VERTICAL CERAMIC METAL HALIDE OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE T6/T4.5 20/39/70/150 W CERAMIC METAL HALIDE HID LAMP TYPE INDY[T], JUNO[R] BRAND MT600N MODEL
Datasheet
Description
NARROW FLOOD BEAM OPEN REFLECTOR TYPE 6 INCH DIA X 10 5/8 INCH H SIZE LOW IRIDESCENT SPECULAR CLEAR ALZAK[R] REFLECTOR FINISH INDY[T] M6 SERIES VERTICAL CERAMIC METAL HALIDE OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE T6/T4.5 20/39/70/150 W CERAMIC METAL HALIDE HID LAMP TYPE INDY[T], JUNO[R] BRAND MT600N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/Hid Recessed Trim - MT600N-CL - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/Hid Recessed Trim
MT600N-CL
Incandescent/Fluorescent/Hid Recessed Trim MT600N-CL
NARROW FLOOD BEAM OPEN REFLECTOR TYPE 6 INCH DIA X 10 5/8 INCH H SIZE LOW IRIDESCENT SPECULAR CLEAR ALZAK[R] REFLECTOR FINISH INDY[T] M6 SERIES VERTICAL CERAMIC METAL HALIDE OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE T6/T4.5 20/39/70/150 W CERAMIC METAL HALIDE HID LAMP TYPE INDY[T], JUNO[R] BRAND MT600N MODEL
  • NARROW FLOOD BEAM OPEN REFLECTOR TYPE
  • 6 INCH DIA X 10 5/8 INCH H SIZE
  • LOW IRIDESCENT SPECULAR CLEAR ALZAK[R] REFLECTOR FINISH
  • INDY[T] M6 SERIES VERTICAL CERAMIC METAL HALIDE OPEN DOWNLIGHT USED ON
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • T6/T4.5 20/39/70/150 W CERAMIC METAL HALIDE HID LAMP TYPE
  • INDY[T], JUNO[R] BRAND
  • MT600N MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number MT600N-CL
Product Name Incandescent/Fluorescent/Hid Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details