FLOOD BEAM OPEN REFLECTOR TYPE
6 INCH DIA X 10 5/8 INCH H SIZE
LOW IRIDESCENT SATIN WHEAT ALZAK[R] REFLECTOR FINISH
INDY[T] M6 SERIES VERTICAL CERAMIC METAL HALIDE OPEN DOWNLIGHT USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
T6/T4.5 20/39/70/150 W CERAMIC METAL HALIDE HID LAMP TYPE
INDY[T], JUNO[R] BRAND
WITH WHITE FLANGE
MT600F MODEL
Juno Lighting Group
Done
Datasheet
Description
FLOOD BEAM OPEN REFLECTOR TYPE
6 INCH DIA X 10 5/8 INCH H SIZE
LOW IRIDESCENT SATIN WHEAT ALZAK[R] REFLECTOR FINISH
INDY[T] M6 SERIES VERTICAL CERAMIC METAL HALIDE OPEN DOWNLIGHT USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
T6/T4.5 20/39/70/150 W CERAMIC METAL HALIDE HID LAMP TYPE
INDY[T], JUNO[R] BRAND
WITH WHITE FLANGE
MT600F MODEL
FLOOD BEAM OPEN REFLECTOR TYPE
6 INCH DIA X 10 5/8 INCH H SIZE
LOW IRIDESCENT SATIN WHEAT ALZAK[R] REFLECTOR FINISH
INDY[T] M6 SERIES VERTICAL CERAMIC METAL HALIDE OPEN DOWNLIGHT USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
T6/T4.5 20/39/70/150 W CERAMIC METAL HALIDE HID LAMP TYPE
INDY[T], JUNO[R] BRAND
WITH WHITE FLANGE
MT600F MODEL