NARROW FLOOD BEAM OPEN REFLECTOR TYPE
4 3/8 INCH DIA X 9 3/16 INCH H SIZE
LOW IRIDESCENT SPECULAR CLEAR ALZAK[R] REFLECTOR FINISH
INDY[T] M4 SERIES VERTICAL CERAMIC METAL HALIDE OPEN DOWNLIGHT USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
4 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
T6/T4.5 20/39/70 W CERAMIC METAL HALIDE HID LAMP TYPE
INDY[T], JUNO[R] BRAND
WITH WHITE FLANGE
MT400N MODEL
Juno Lighting Group
Done
Datasheet
Description
NARROW FLOOD BEAM OPEN REFLECTOR TYPE
4 3/8 INCH DIA X 9 3/16 INCH H SIZE
LOW IRIDESCENT SPECULAR CLEAR ALZAK[R] REFLECTOR FINISH
INDY[T] M4 SERIES VERTICAL CERAMIC METAL HALIDE OPEN DOWNLIGHT USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
4 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
T6/T4.5 20/39/70 W CERAMIC METAL HALIDE HID LAMP TYPE
INDY[T], JUNO[R] BRAND
WITH WHITE FLANGE
MT400N MODEL
NARROW FLOOD BEAM OPEN REFLECTOR TYPE
4 3/8 INCH DIA X 9 3/16 INCH H SIZE
LOW IRIDESCENT SPECULAR CLEAR ALZAK[R] REFLECTOR FINISH
INDY[T] M4 SERIES VERTICAL CERAMIC METAL HALIDE OPEN DOWNLIGHT USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
4 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
T6/T4.5 20/39/70 W CERAMIC METAL HALIDE HID LAMP TYPE
INDY[T], JUNO[R] BRAND
WITH WHITE FLANGE
MT400N MODEL