FLOOD BEAM ANGLE CUT CONE TYPE
4 3/8 INCH DIA X 12 1/8 INCH H SIZE
LOW IRIDESCENT SPECULAR CLEAR ALZAK[R] REFLECTOR FINISH
INDY[T] M4A SERIES CERAMIC METAL HALIDE INTERNALLY ADJUSTABLE LOW GLARE ACCENT AND TASK LIGHTING USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
4 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
T6/T4/T4.5 20/39/70 W CERAMIC METAL HALIDE HID LAMP TYPE
INDY[T], JUNO[R] BRAND
MT400AF MODEL
Juno Lighting Group
Done
Datasheet
Description
FLOOD BEAM ANGLE CUT CONE TYPE
4 3/8 INCH DIA X 12 1/8 INCH H SIZE
LOW IRIDESCENT SPECULAR CLEAR ALZAK[R] REFLECTOR FINISH
INDY[T] M4A SERIES CERAMIC METAL HALIDE INTERNALLY ADJUSTABLE LOW GLARE ACCENT AND TASK LIGHTING USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
4 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
T6/T4/T4.5 20/39/70 W CERAMIC METAL HALIDE HID LAMP TYPE
INDY[T], JUNO[R] BRAND
MT400AF MODEL
Incandescent/Fluorescent/Hid Recessed Trim
MT400AF-CL
Incandescent/Fluorescent/Hid Recessed Trim
MT400AF-CL
FLOOD BEAM ANGLE CUT CONE TYPE
4 3/8 INCH DIA X 12 1/8 INCH H SIZE
LOW IRIDESCENT SPECULAR CLEAR ALZAK[R] REFLECTOR FINISH
INDY[T] M4A SERIES CERAMIC METAL HALIDE INTERNALLY ADJUSTABLE LOW GLARE ACCENT AND TASK LIGHTING USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
4 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
T6/T4/T4.5 20/39/70 W CERAMIC METAL HALIDE HID LAMP TYPE
INDY[T], JUNO[R] BRAND
MT400AF MODEL