Juno Lighting Group Hid Recessed Housing MST6-S-39H-BL

Description
ADJUSTABLE RECESSED ROUGH IN HOUSING TYPE 6 3/4 INCH UL, CSA, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE T6 G12 CERAMIC METAL HALIDE LAMP TYPE 39 W LAMP WATTAGE DIE FORMED 22 GAUGE GALVANIZED STEEL HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE ROUND APERTURE SHAPE 8 5/8 INCH L X 8 1/2 INCH W CEILING OPENING SIZE BLACK WITH WHITE FLANGED TRIM TRIM/REFLECTOR TYPE INDY[T], MULTI-SPOT[R] BRAND WITH 10 DEG SPOT BEAM SPREAD MST6 MODEL
Datasheet
Description
ADJUSTABLE RECESSED ROUGH IN HOUSING TYPE 6 3/4 INCH UL, CSA, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE T6 G12 CERAMIC METAL HALIDE LAMP TYPE 39 W LAMP WATTAGE DIE FORMED 22 GAUGE GALVANIZED STEEL HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE ROUND APERTURE SHAPE 8 5/8 INCH L X 8 1/2 INCH W CEILING OPENING SIZE BLACK WITH WHITE FLANGED TRIM TRIM/REFLECTOR TYPE INDY[T], MULTI-SPOT[R] BRAND WITH 10 DEG SPOT BEAM SPREAD MST6 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hid Recessed Housing - MST6-S-39H-BL - Juno Lighting Group
Des Plaines, IL, USA
Hid Recessed Housing
MST6-S-39H-BL
Hid Recessed Housing MST6-S-39H-BL
ADJUSTABLE RECESSED ROUGH IN HOUSING TYPE 6 3/4 INCH UL, CSA, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE T6 G12 CERAMIC METAL HALIDE LAMP TYPE 39 W LAMP WATTAGE DIE FORMED 22 GAUGE GALVANIZED STEEL HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE ROUND APERTURE SHAPE 8 5/8 INCH L X 8 1/2 INCH W CEILING OPENING SIZE BLACK WITH WHITE FLANGED TRIM TRIM/REFLECTOR TYPE INDY[T], MULTI-SPOT[R] BRAND WITH 10 DEG SPOT BEAM SPREAD MST6 MODEL
  • ADJUSTABLE RECESSED ROUGH IN HOUSING TYPE
  • 6 3/4 INCH
  • UL, CSA, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • ELECTRONIC, HPF BALLAST TYPE
  • T6 G12 CERAMIC METAL HALIDE LAMP TYPE
  • 39 W LAMP WATTAGE
  • DIE FORMED 22 GAUGE GALVANIZED STEEL HOUSING MATERIAL
  • 120/277 V BALLAST/LINE VOLTAGE
  • ROUND APERTURE SHAPE
  • 8 5/8 INCH L X 8 1/2 INCH W CEILING OPENING SIZE
  • BLACK WITH WHITE FLANGED TRIM TRIM/REFLECTOR TYPE
  • INDY[T], MULTI-SPOT[R] BRAND
  • WITH 10 DEG SPOT BEAM SPREAD
  • MST6 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number MST6-S-39H-BL
Product Name Hid Recessed Housing
Application Damp Location
Fixture Type Ceiling Fixtures; Recessed
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details